Bipolar (BJT) Transistor Array 5 NPN 15V 100mA 450MHz 500mW Through Hole 16-PDIP
Manufacturer: Intersil
Win Source Part Number: 130967-CA3083
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 450MHz
Transistor Polarity: 5 NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 700mV @ 5mA, 50mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 50mA, 3V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 25
BIPOLAR TRANSISTOR ARRAY; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:76hFE; No. of Pins:16Pins; Transistor Mounting:Through Hole; MSL:-RoHS Compliant: No
TRANS 5NPN 15V 0.1A 16DIP
TRANS 5NPN 15V 0.1A 16DIP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | CA3083-ND | 130967-CA3083 | 06F2047 | CA3083 | CA3083 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - CA3083 | Bipolar Transistor Array; Transistor Polarity Renesas | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN | NPN; 5 NPN | 5 NPN; NPN | ||
| Package Type | "16-DIP (0.300"", 7.62mm)" | SOT3; 16-PDIP | TO-3 | 16-DIP (0.300", 7.62mm) | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| PD | 500 milliwatts | ||||
| Packing Method | Tube; Tube |