Renesas Electronics Corporation TRANSISTORS - Transistors (BJT) - Arrays - CA3046 CA3046

Description
Manufacturer: Intersil Win Source Part Number: 239366-CA3046 Family Name: CA3046 Introduction Date: August 17, 1998 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Win Source Part Number: 239366-CA3046 Family Name: CA3046 Introduction Date: August 17, 1998 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CA3046 - 239366-CA3046 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CA3046
239366-CA3046
TRANSISTORS - Transistors (BJT) - Arrays - CA3046 239366-CA3046
Manufacturer: Intersil Win Source Part Number: 239366-CA3046 Family Name: CA3046 Introduction Date: August 17, 1998 Country of Origin: China, Malaysia, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 239366-CA3046
Family Name: CA3046
Introduction Date: August 17, 1998
Country of Origin: China, Malaysia, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 239366-CA3046
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CA3046
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR1018E - 1020747-AUIRFR1018E - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details