Renesas Electronics Corporation Diode and Rectifier CA3039

Description
DIODE ARRAY- 6 MATCH. UF,LOW CAP Product overview: CA3039 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CA3039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY- 6 MATCH. UF,LOW CAP Product overview: CA3039 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CA3039 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 286-CA3039 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
286-CA3039
Diode and Rectifier 286-CA3039
DIODE ARRAY- 6 MATCH. UF,LOW CAP Product overview: CA3039 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CA3039 can be used for catalog matching and distributor lookup.

DIODE ARRAY- 6 MATCH. UF,LOW CAP Product overview: CA3039 from Renesas Electronics Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-CA3039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - CA3039 - 202175-CA3039 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - CA3039
202175-CA3039
Diodes, Rectifiers - Arrays - CA3039 202175-CA3039
Manufacturer: Intersil Win Source Part Number: 202175-CA3039 Categories: Uncategorized Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 202175-CA3039
Categories: Uncategorized
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - CA3039 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
CA3039
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays CA3039
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays

Discrete Semiconductor Products - Diodes - Rectifiers - Arrays

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays
Product Number 286-CA3039 202175-CA3039 CA3039
Product Name Diode and Rectifier Diodes, Rectifiers - Arrays - CA3039 Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
Life Cycle Stage Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
General-purpose dual Schottky diode - BAS40-05W-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers