RENESAS ELECTRONICS CORPORATION
CA0239E -- INTEGRATED CIRCUITS (ICS) - LINEAR - COMPARATORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Linear - Comparators
CA0239E
Description
QUAD VOLTAGE COMPARATOR
-
Shenzhen Shengyu Electronics Technology Limited
Description
QUAD VOLTAGE COMPARATOR
Suppliers
Integrated Circuits (ICs) - Linear - Comparators
CA0239E
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Comparators |
|
Product Number
|
CA0239E |
|
Product Name
|
Integrated Circuits (ICs) - Linear - Comparators |
|
Operating Temperature
|
-25 to 80 C (-13 to 176 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Magnitude
Supply Voltage
Other; +7
Features
ESD Protection
View Details
4 suppliers
Supply Voltage
Other; 2V ~ 36V, ±1V ~ 18V
Package Type
Other; Die
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Microchip Technology, Inc.
Type
Magnitude
Package Type
TSSOP
Number of Pins
5
View Details
2 suppliers