Renesas Electronics Corporation 800V 8A Triac BCR8LM-14LB#B00

Description
Triac 800V 8A TO220FL Product overview: BCR8LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8LM-14LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Triac 800V 8A TO220FL Product overview: BCR8LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8LM-14LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 8A Triac
300-BCR8LM-14LB#B00
800V 8A Triac 300-BCR8LM-14LB#B00
Triac 800V 8A TO220FL Product overview: BCR8LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8LM-14LB#B00 can be used for catalog matching and distributor lookup.

Triac 800V 8A TO220FL Product overview: BCR8LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8LM-14LB#B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BCR8LM-14LB#B00 - 1048914-BCR8LM-14LB#B00 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR8LM-14LB#B00
1048914-BCR8LM-14LB#B00
Triacs - BCR8LM-14LB#B00 1048914-BCR8LM-14LB#B00
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048914-BCR8LM-14LB# B00 Mounting: SMD (SMT) Categories: Triacs Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant RMS Current (Irms): 8 A Element Configuration: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048914-BCR8LM-14LB#B00
Mounting: SMD (SMT)
Categories: Triacs
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
RMS Current (Irms): 8 A
Element Configuration: Single

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR8LM-14LB#B00 1048914-BCR8LM-14LB#B00
Product Name 800V 8A Triac Triacs - BCR8LM-14LB#B00
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data