Renesas Electronics Corporation 600V 8A Triac BCR8KM-12LA-1AR#X2

Description
TRIAC 600V 8A TO220FN Product overview: BCR8KM-12LA-1AR#X2 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LA-1AR# X2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 8A TO220FN Product overview: BCR8KM-12LA-1AR#X2 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LA-1AR# X2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 8A Triac - 300-BCR8KM-12LA-1AR#X2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TRIAC 600V 8A TO220FN Product overview: BCR8KM-12LA-1AR#X2 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LA-1AR# X2 can be used for catalog matching and distributor lookup.

TRIAC 600V 8A TO220FN Product overview: BCR8KM-12LA-1AR#X2 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8KM-12LA-1AR#X2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 963808-BCR8KM-12LA-1AR#X2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
963808-BCR8KM-12LA-1AR#X2
Discrete Semiconductor Products - Thyristors - TRIACs 963808-BCR8KM-12LA-1AR#X2
Win Source Part Number: 963808-BCR8KM-12LA-1 AR#X2 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 1 Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FN Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Renesas Other Names: 2156-BCR8KM-12LA-1AR #X2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 963808-BCR8KM-12LA-1AR#X2
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 1
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FN
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Renesas
Other Names: 2156-BCR8KM-12LA-1AR#X2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR8KM-12LA-1AR#X2 963808-BCR8KM-12LA-1AR#X2
Product Name 600V 8A Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Bulk Bulk
VDRM 600 volts 600 volts
ITSM 8 amps 8 amps
Unlock Full Specs
to access all available technical data