Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1324964-BCR8FM-14LJ#
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 1
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Standard
Supplier Device Package: TO-220FP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Base Product Number: BCR8FM
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
TRIAC Standard 800V 8A Through Hole TO-220FP
TRIAC 800V 8A TO220FP Product overview: BCR8FM-14LJ#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8FM-14LJ#BB0 can be used for catalog matching and distributor lookup.
TRIAC 800V 8A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | 1324964-BCR8FM-14LJ#BB0 | BCR8FM-14LJ#BB0-ND | 300-BCR8FM-14LJ#BB0 | BCR8FM-14LJ#BB0 | BCR8FM-14LJ#BB0 | BCR8FM-14LJ#BB0 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | 800V 8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | Tube | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | 800 volts | |||
| ITSM | 8 amps | 8 amps | ||||
| IGT | 30 mA | 30 mA | 30 mA |