Renesas Electronics Corporation Through-Hole 600V 8A 600 V Triac BCR8CM-12LA#B00

Description
TRIAC, 600V , 8A / TRIAC Standard 600 V 8 A Through Hole TO-220-3 Product overview: BCR8CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8CM-12LA#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC, 600V , 8A / TRIAC Standard 600 V 8 A Through Hole TO-220-3 Product overview: BCR8CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8CM-12LA#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 8A 600 V Triac
300-BCR8CM-12LA#B00
Through-Hole 600V 8A 600 V Triac 300-BCR8CM-12LA#B00
TRIAC, 600V , 8A / TRIAC Standard 600 V 8 A Through Hole TO-220-3 Product overview: BCR8CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8CM-12LA#B00 can be used for catalog matching and distributor lookup.

TRIAC, 600V , 8A / TRIAC Standard 600 V 8 A Through Hole TO-220-3 Product overview: BCR8CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 8A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 8A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8CM-12LA#B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - 1048912-BCR8CM-12LA#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1048912-BCR8CM-12LA#B00
Discrete Semiconductor Products - Thyristors - TRIACs 1048912-BCR8CM-12LA#B00
Win Source Part Number: 1048912-BCR8CM-12LA# B00 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 100 Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Other Names: RENRNSBCR8CM-12LA#B0 0,2156-BCR8CM-12LA#B 00-RE Product Status: Obsolete

Win Source Part Number: 1048912-BCR8CM-12LA#B00
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 100
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: RENRNSBCR8CM-12LA#B00,2156-BCR8CM-12LA#B00-RE
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR8CM-12LA#B00 1048912-BCR8CM-12LA#B00
Product Name Through-Hole 600V 8A 600 V Triac Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Bulk Bulk
Unlock Full Specs
to access all available technical data