Manufacturer: Renesas Electronics America
Win Source Part Number: 1022741-BCR8AS-14LJ#
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRIAC 700V 8A MP3A Product overview: BCR8AS-14LJ#B01 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR8AS-14LJ#B01 can be used for catalog matching and distributor lookup.
TRIAC Standard 700V 8A Surface Mount MP-3A
Triacs Power Module - Pb Free
TRIAC 700V 8A MP3A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | 1022741-BCR8AS-14LJ#B01 | 300-BCR8AS-14LJ#B01 | BCR8AS-14LJ#B01-ND | BCR8AS-14LJ#B01 | BCR8AS-14LJ#B01 |
| Product Name | Triacs - BCR8AS-14LJ#B01 | 700V 8A Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | MP-3A | Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| VDRM | 700 volts | 700 volts | 700 volts | ||
| ITSM | 8 amps | 8 amps | |||
| IGT | 30 mA | 30 mA | 30 mA |