TRIAC, 600V , 6A / TRIAC Standard 600 V 6 A Through Hole TO-220-3 Product overview: BCR6AM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 6A, 600 V, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 600V, 6A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR6AM-12LA#B00 can be used for catalog matching and distributor lookup.
Win Source Part Number: 967918-BCR6AM-12LA#B
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 100
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 6 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 60A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: RENRNSBCR6AM-12LA#B0
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-BCR6AM-12LA#B00 | 967918-BCR6AM-12LA#B00 |
| Product Name | Through-Hole 600V 6A 600 V Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | Bulk | Bulk |