Renesas Electronics Corporation 600V 5A Triac BCR5LM-12LB

Description
TRIAC 600V 5A TO220FL Product overview: BCR5LM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5LM-12LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 5A TO220FL Product overview: BCR5LM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5LM-12LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 5A Triac
300-BCR5LM-12LB
600V 5A Triac 300-BCR5LM-12LB
TRIAC 600V 5A TO220FL Product overview: BCR5LM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5LM-12LB can be used for catalog matching and distributor lookup.

TRIAC 600V 5A TO220FL Product overview: BCR5LM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5LM-12LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BCR5LM-12LB - 039595-BCR5LM-12LB - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR5LM-12LB
039595-BCR5LM-12LB
Triacs - BCR5LM-12LB 039595-BCR5LM-12LB
Manufacturer: Renesas Electronics America Win Source Part Number: 039595-BCR5LM-12LB Packaging: Tube/Rail Mounting: Through Hole Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 20mA Current - On State (It (RMS)) (Max): 5A Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220FL Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 039595-BCR5LM-12LB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 20mA
Current - On State (It (RMS)) (Max): 5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220FL
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR5LM-12LB 039595-BCR5LM-12LB
Product Name 600V 5A Triac Triacs - BCR5LM-12LB
Package Type Tube/Rail TO-220FL
VDRM 600 volts 600 volts
ITSM 5 amps 5 amps
Unlock Full Specs
to access all available technical data