TRIAC 600V 5A TO220FL
TRIAC, 5 AMP, 600 V, TO-220-3, 20 MA. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | BCR5LM-12LB#B00 | 144268121 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Thyristor/SCR/Triac/Diac/Alternistor |
| Package Type | TO-220-3 Full Pack | |
| VDRM | 600 volts | |
| IGT | 20 mA |