TRIAC Standard 600V 5A Surface Mount MP-3A
TRIAC 600V 5A MP3A Product overview: BCR5AS-12A-T13#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR5AS-12A-T13#B
Manufacturer: Renesas Electronics America
Win Source Part Number: 1022738-BCR5AS-12A-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 5A
Current - Non Rep. Surge 50, 60Hz (Itsm): 50A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRIAC 600V 5A MP3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | BCR5AS-12A-T13#B00TR-ND | 300-BCR5AS-12A-T13#B00 | 1022738-BCR5AS-12A-T13#B00 | BCR5AS-12A-T13#B00 |
| Product Name | TRIACs | 600V 5A Triac | Triacs - BCR5AS-12A-T13#B00 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | MP-3A | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts | 600 volts |