TRIAC 800V 4A MP3A Product overview: BCR4AS-16LH#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 4A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 4A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR4AS-16LH#B00 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 1022731-BCR4AS-16LH#
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Current - On State (It (RMS)) (Max): 4A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRIAC Standard 800V 4A Surface Mount MP-3A
TRIAC 800V 4A MP3A
Triacs Power Module - Pb Free
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Thyristors |
| Product Number | 300-BCR4AS-16LH#B00 | 1022731-BCR4AS-16LH#B00 | BCR4AS-16LH#B00-ND | BCR4AS-16LH#B00 | BCR4AS-16LH#B00 |
| Product Name | 800V 4A Triac | Triacs - BCR4AS-16LH#B00 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | MP-3A | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 4 amps | 4 amps |