TRIAC Standard 600V 40A Through Hole TO-3PFM
Triacs Power Module - Pb Free
TRIAC 600V 40A TO3PFM
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | BCR40RM-12LB#B00-ND | BCR40RM-12LB#B00 | BCR40RM-12LB#B00 |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| VDRM | 600 volts |