TRIAC Standard 800V 3A Surface Mount MP-3A
TRIAC 800V 3A MP3A Product overview: BCR3AS-14B-T13#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AS-14B-T13#B
Manufacturer: Renesas Electronics America
Win Source Part Number: 1022725-BCR3AS-14B-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 3A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Triacs Power Module - Pb Free
TRIAC 800V 3A MP3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs |
| Product Number | BCR3AS-14B-T13#B00-ND | 300-BCR3AS-14B-T13#B00 | 1022725-BCR3AS-14B-T13#B00 | BCR3AS-14B-T13#B00 | BCR3AS-14B-T13#B00 |
| Product Name | TRIACs | 800V 3A Triac | Triacs - BCR3AS-14B-T13#B00 | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | MP-3A | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts | 800 volts |