Renesas Electronics Corporation Triacs - BCR3AS-12B-T13#B01 BCR3AS-12B-T13#B01

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 133597-BCR3AS-12B-T1 3#B01 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Current - On State (It (RMS)) (Max): 3A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MP-3A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 133597-BCR3AS-12B-T1 3#B01 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Current - On State (It (RMS)) (Max): 3A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MP-3A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BCR3AS-12B-T13#B01 - 133597-BCR3AS-12B-T13#B01 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR3AS-12B-T13#B01
133597-BCR3AS-12B-T13#B01
Triacs - BCR3AS-12B-T13#B01 133597-BCR3AS-12B-T13#B01
Manufacturer: Renesas Electronics America Win Source Part Number: 133597-BCR3AS-12B-T1 3#B01 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Current - On State (It (RMS)) (Max): 3A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: MP-3A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 133597-BCR3AS-12B-T13#B01
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Current - On State (It (RMS)) (Max): 3A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: MP-3A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - BCR3AS-12B-T13#B01-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 3A Surface Mount MP-3A

TRIAC Standard 600V 3A Surface Mount MP-3A

Buy Now Datasheet
Singapore, Singapore
TRIAC 600V 3A MP3A Product overview: BCR3AS-12B-T13#B01 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AS-12B-T13#B 01 can be used for catalog matching and distributor lookup.

TRIAC 600V 3A MP3A Product overview: BCR3AS-12B-T13#B01 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AS-12B-T13#B01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs Power Module - Pb Free

Triacs Power Module - Pb Free

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR3AS-12B-T13#B01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR3AS-12B-T13#B01
Discrete Semiconductor Products - Thyristors - TRIACs BCR3AS-12B-T13#B01
TRIAC 600V 3A MP3A

TRIAC 600V 3A MP3A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Triacs
Product Number 133597-BCR3AS-12B-T13#B01 BCR3AS-12B-T13#B01-ND 300-BCR3AS-12B-T13#B01 BCR3AS-12B-T13#B01 BCR3AS-12B-T13#B01
Product Name Triacs - BCR3AS-12B-T13#B01 TRIACs 600V 3A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type MP-3A DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR)
VDRM 600 volts 600 volts 600 volts
ITSM 3 amps 3 amps
IGT 15 mA 15 mA 15 mA
Unlock Full Specs
to access all available technical data