Renesas Electronics Corporation 800V 3A Triac BCR3AM

Description
TRIAC 800V 3A MP3A Product overview: BCR3AM from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 3A MP3A Product overview: BCR3AM from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 3A Triac
300-BCR3AM
800V 3A Triac 300-BCR3AM
TRIAC 800V 3A MP3A Product overview: BCR3AM from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AM can be used for catalog matching and distributor lookup.

TRIAC 800V 3A MP3A Product overview: BCR3AM from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 3A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR3AM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BCR3AM - 200911-BCR3AM - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR3AM
200911-BCR3AM
Triacs - BCR3AM 200911-BCR3AM
Manufacturer: Renesas Electronics America Win Source Part Number: 200911-BCR3AM Packaging: Bulk Mounting: Through Hole Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Current - On State (It (RMS)) (Max): 3A Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 200911-BCR3AM
Packaging: Bulk
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Current - On State (It (RMS)) (Max): 3A
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR3AM 200911-BCR3AM
Product Name 800V 3A Triac Triacs - BCR3AM
Package Type Bulk TO-92-3
VDRM 800 volts 800 volts
ITSM 3 amps 3 amps
Unlock Full Specs
to access all available technical data