Manufacturer: Renesas Electronics America
Win Source Part Number: 1022722-BCR30AM-12LB
Packaging: Bulk
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 30A
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A @ 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-3P
Alternative Parts (Cross-Reference): BTA41-600BRG; FT4014MP00TU; BCR40RM-12LB#B00;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
TRIAC Standard 600V 30A Through Hole TO-3P
TRIAC 600V 30A TO3P Product overview: BCR30AM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR30AM-12LB#B00
TRIAC 600V 30A TO3P
Triacs Power Module - Pb Free
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 1022722-BCR30AM-12LB#B00 | BCR30AM-12LB#B00-ND | 300-BCR30AM-12LB#B00 | BCR30AM-12LB#B00 | BCR30AM-12LB#B00 |
| Product Name | Triacs - BCR30AM-12LB#B00 | TRIACs | 600V 30A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-3P | TO-3P; TO-3; TO-3P-3, SC-65-3 | Tube | TO-220-3 Full Pack | |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 30 amps | 30 amps | |||
| IGT | 50 mA | 50 mA | 50 mA |