Renesas Electronics Corporation 600V 25A Triac BCR25RM-12LB

Description
TRIAC 600V 25A TO3PFM Product overview: BCR25RM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25RM-12LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 25A TO3PFM Product overview: BCR25RM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25RM-12LB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 25A Triac
300-BCR25RM-12LB
600V 25A Triac 300-BCR25RM-12LB
TRIAC 600V 25A TO3PFM Product overview: BCR25RM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25RM-12LB can be used for catalog matching and distributor lookup.

TRIAC 600V 25A TO3PFM Product overview: BCR25RM-12LB from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25RM-12LB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BCR25RM-12LB - 200908-BCR25RM-12LB - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR25RM-12LB
200908-BCR25RM-12LB
Triacs - BCR25RM-12LB 200908-BCR25RM-12LB
Manufacturer: Renesas Electronics America Win Source Part Number: 200908-BCR25RM-12LB Packaging: Tube/Rail Mounting: Through Hole Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-3PFM Alternative Parts (Cross-Reference): Q6025K6TP; BCR25RM-12LB#B01; BCR25RM-12LB; BCR25RM-12LB#B00; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 200908-BCR25RM-12LB
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-3PFM
Alternative Parts (Cross-Reference): Q6025K6TP; BCR25RM-12LB#B01; BCR25RM-12LB; BCR25RM-12LB#B00;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR25RM-12LB 200908-BCR25RM-12LB
Product Name 600V 25A Triac Triacs - BCR25RM-12LB
Package Type Tube/Rail TO-3PFM
VDRM 600 volts 600 volts
ITSM 25 amps 25 amps
Unlock Full Specs
to access all available technical data