TRIAC Standard 600V 25A Through Hole TO-3PFM
TRIAC 600V 25A TO3PFM Product overview: BCR25RM-12LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25RM-12LB#B00
Win Source Part Number: 1009372-BCR25RM-12LB
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 30
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-3PFM
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Base Product Number: BCR25
Triacs Power Module - Pb Free
TRIAC 600V 25A TO3PFM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | BCR25RM-12LB#B00-ND | 300-BCR25RM-12LB#B00 | 1009372-BCR25RM-12LB#B00 | BCR25RM-12LB#B00 | BCR25RM-12LB#B00 | BCR25RM-12LB#B00 |
| Product Name | TRIACs | 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 Full Pack | Tube | Tube | TO-220-3 Full Pack | TO-220-3 Full Pack | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Standards and Certifications | RoHS | |||||
| VDRM | 600 volts | 600 volts | 600 volts |