Manufacturer: Renesas Electronics America
Win Source Part Number: 769801-BCR25FM-14LJ#
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Triac Type: Standard
Family Name: BCR25FM-14LJ
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FP
Alternative Parts (Cross-Reference): MAC223A10FP; T1620-700W; FT2514NW00TU; FT2508NW00TU;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
TRIAC 700V 25A TO220FP Product overview: BCR25FM-14LJ#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 700V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR25FM-14LJ#BB0
TRIAC Standard Through Hole TO-220FP
TRIAC 700V 25A TO220FP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs |
| Product Number | 769801-BCR25FM-14LJ#BB0 | 300-BCR25FM-14LJ#BB0 | BCR25FM-14LJ#BB0-ND | BCR25FM-14LJ#BB0 |
| Product Name | Triacs - BCR25FM-14LJ#BB0 | 700V 25A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220-3 Full Pack | Tube | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack |