TRIAC Standard 1.5kV 20A Through Hole TO-3PFM
TRIAC, 1.5KV, 20A, TO-3P ROHS COMPLIANT: YES
TRIAC 1.5KV 20A TO3PFM
Triacs Power Module - Pb Free
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | BCR20RM-30LA#B00-ND | 85AJ1646 | BCR20RM-30LA#B00 | BCR20RM-30LA#B00 |
| Product Name | TRIACs | Triac, 1.5Kv, 20A, To-3P Rohs Compliant Renesas | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220-3 Full Pack | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | |||
| VDRM | 1500 volts |