Renesas Electronics Corporation 600V 20A Triac BCR20FM-12LB#BB0

Description
TRIAC 600V 20A TO220FP Product overview: BCR20FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR20FM-12LB#BB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 20A TO220FP Product overview: BCR20FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR20FM-12LB#BB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 20A Triac
300-BCR20FM-12LB#BB0
600V 20A Triac 300-BCR20FM-12LB#BB0
TRIAC 600V 20A TO220FP Product overview: BCR20FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR20FM-12LB#BB0 can be used for catalog matching and distributor lookup.

TRIAC 600V 20A TO220FP Product overview: BCR20FM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR20FM-12LB#BB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BCR20FM-12LB#BB0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 20A Through Hole TO-220FP

TRIAC Standard 600V 20A Through Hole TO-220FP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 985511-BCR20FM-12LB#BB0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
985511-BCR20FM-12LB#BB0
Discrete Semiconductor Products - Thyristors - TRIACs 985511-BCR20FM-12LB#BB0
Win Source Part Number: 985511-BCR20FM-12LB# BB0 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 25 Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Current - On State (It (RMS)) (Max): 20 A Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FP Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.30.0080 Mfr: Renesas Electronics America Inc Product Status: Obsolete

Win Source Part Number: 985511-BCR20FM-12LB#BB0
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 25
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 20 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 200A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR20FM-12LB#BB0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR20FM-12LB#BB0
Discrete Semiconductor Products - Thyristors - TRIACs BCR20FM-12LB#BB0
TRIAC 600V 20A TO220FP

TRIAC 600V 20A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BCR20FM-12LB#BB0 BCR20FM-12LB#BB0-ND 985511-BCR20FM-12LB#BB0 BCR20FM-12LB#BB0
Product Name 600V 20A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220; TO-220-3 Full Pack Tube TO-220-3 Full Pack
VDRM 600 volts 600 volts 600 volts
ITSM 20 amps 20 amps
Unlock Full Specs
to access all available technical data