Renesas Electronics Corporation 400V 1A Triac BCR1AM-8P

Description
TRIAC 400V 1A Product overview: BCR1AM-8P from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR1AM-8P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 400V 1A Product overview: BCR1AM-8P from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR1AM-8P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 1A Triac
300-BCR1AM-8P
400V 1A Triac 300-BCR1AM-8P
TRIAC 400V 1A Product overview: BCR1AM-8P from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR1AM-8P can be used for catalog matching and distributor lookup.

TRIAC 400V 1A Product overview: BCR1AM-8P from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 400V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR1AM-8P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - BCR1AM-8P - 200906-BCR1AM-8P - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR1AM-8P
200906-BCR1AM-8P
Triacs - BCR1AM-8P 200906-BCR1AM-8P
Manufacturer: Renesas Electronics America Win Source Part Number: 200906-BCR1AM-8P Packaging: Bulk Mounting: Through Hole Configuration: Single Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 1A Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 200906-BCR1AM-8P
Packaging: Bulk
Mounting: Through Hole
Configuration: Single
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 1A
Current - Non Rep. Surge 50, 60Hz (Itsm): 10A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR1AM-8P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR1AM-8P
Discrete Semiconductor Products - Thyristors - TRIACs BCR1AM-8P
TRIAC 400V 1A

TRIAC 400V 1A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 300-BCR1AM-8P 200906-BCR1AM-8P BCR1AM-8P
Product Name 400V 1A Triac Triacs - BCR1AM-8P Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Bulk TO-92-3
VDRM 400 volts
ITSM 1 amps
Unlock Full Specs
to access all available technical data