Renesas Electronics Corporation 600V 16A Triac BCR16CM-12LC#BB0

Description
TRIAC 600V 16A TO220AB Product overview: BCR16CM-12LC#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LC#BB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 16A TO220AB Product overview: BCR16CM-12LC#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LC#BB0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A Triac
300-BCR16CM-12LC#BB0
600V 16A Triac 300-BCR16CM-12LC#BB0
TRIAC 600V 16A TO220AB Product overview: BCR16CM-12LC#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LC#BB0 can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO220AB Product overview: BCR16CM-12LC#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LC#BB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BCR16CM-12LC#BB0-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 16A Through Hole TO-220AB

TRIAC Standard 600V 16A Through Hole TO-220AB

Buy Now Datasheet
Triacs - BCR16CM-12LC#BB0 - 769796-BCR16CM-12LC#BB0 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR16CM-12LC#BB0
769796-BCR16CM-12LC#BB0
Triacs - BCR16CM-12LC#BB0 769796-BCR16CM-12LC#BB0
Manufacturer: Renesas Electronics America Win Source Part Number: 769796-BCR16CM-12LC# BB0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 96A @ 60Hz Triac Type: Standard Family Name: BCR16CM-12LC Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Current - On State (It (RMS)) (Maximum): 16A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 50mA Alternative Parts (Cross-Reference): BTA312-600D/DG,127; BTA312-600D,127; BTA212-600C; BTA312-600D/DG; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 769796-BCR16CM-12LC#BB0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 96A @ 60Hz
Triac Type: Standard
Family Name: BCR16CM-12LC
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 16A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 50mA
Alternative Parts (Cross-Reference): BTA312-600D/DG,127; BTA312-600D,127; BTA212-600C; BTA312-600D/DG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR16CM-12LC#BB0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR16CM-12LC#BB0
Discrete Semiconductor Products - Thyristors - TRIACs BCR16CM-12LC#BB0
TRIAC 600V 16A TO220AB

TRIAC 600V 16A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BCR16CM-12LC#BB0 BCR16CM-12LC#BB0-ND 769796-BCR16CM-12LC#BB0 BCR16CM-12LC#BB0
Product Name 600V 16A Triac TRIACs Triacs - BCR16CM-12LC#BB0 Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
Package Type Tube TO-220; TO-220-3 TO-220-3 TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 16 amps 16 amps
Unlock Full Specs
to access all available technical data