Renesas Electronics Corporation 600V 16A TO220 Triac BCR16CM-12LA#B00

Description
TRIAC 600V 16A TO220-3 Product overview: BCR16CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LA#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 600V 16A TO220-3 Product overview: BCR16CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LA#B00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A TO220 Triac
300-BCR16CM-12LA#B00
600V 16A TO220 Triac 300-BCR16CM-12LA#B00
TRIAC 600V 16A TO220-3 Product overview: BCR16CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LA#B00 can be used for catalog matching and distributor lookup.

TRIAC 600V 16A TO220-3 Product overview: BCR16CM-12LA#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR16CM-12LA#B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1357237-BCR16CM-12LA#B00 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1357237-BCR16CM-12LA#B00
Discrete Semiconductor Products - Thyristors - TRIACs 1357237-BCR16CM-12LA#B00
Win Source Part Number: 1357237-BCR16CM-12LA #B00 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 30 pct. Mfr: Renesas Package: Bulk Product Status: Obsolete Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Standard Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 16 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 60Hz Current - Gate Trigger (Igt) (Max): 30 mA

Win Source Part Number: 1357237-BCR16CM-12LA#B00
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 30 pct.
Mfr: Renesas
Package: Bulk
Product Status: Obsolete
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 16 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 170A @ 60Hz
Current - Gate Trigger (Igt) (Max): 30 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BCR16CM-12LA#B00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BCR16CM-12LA#B00
Discrete Semiconductor Products - Thyristors - TRIACs BCR16CM-12LA#B00
TRIAC 600V 16A TO220-3

TRIAC 600V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs
Product Number 300-BCR16CM-12LA#B00 1357237-BCR16CM-12LA#B00 BCR16CM-12LA#B00
Product Name 600V 16A TO220 Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type Bulk Bulk TO-220-3
VDRM 600 volts 600 volts 600 volts
ITSM 16 amps 16 amps
IGT 30 mA 30 mA 30 mA
Unlock Full Specs
to access all available technical data