Renesas Electronics Corporation 600V 120A Triac BCR12PM-12LG#B00

Description
Thyristor TRIAC 600V 120A 3-Pin(3+Tab) TO-220F Bag Product overview: BCR12PM-12LG#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12PM-12LG#B00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor TRIAC 600V 120A 3-Pin(3+Tab) TO-220F Bag Product overview: BCR12PM-12LG#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12PM-12LG#B00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 120A Triac
300-BCR12PM-12LG#B00
600V 120A Triac 300-BCR12PM-12LG#B00
Thyristor TRIAC 600V 120A 3-Pin(3+Tab) TO-220F Bag Product overview: BCR12PM-12LG#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12PM-12LG#B00 can be used for catalog matching and distributor lookup.

Thyristor TRIAC 600V 120A 3-Pin(3+Tab) TO-220F Bag Product overview: BCR12PM-12LG#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12PM-12LG#B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BCR12PM-12LG#B00 - 1154546-BCR12PM-12LG#B00 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR12PM-12LG#B00
1154546-BCR12PM-12LG#B00
Triacs - BCR12PM-12LG#B00 1154546-BCR12PM-12LG#B00
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154546-BCR12PM-12LG #B00 Packaging: Tape & Reel Number of Pins: 3 Categories: Triacs Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 12 A Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 600 V Max Operating Temperature: 150 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154546-BCR12PM-12LG#B00
Packaging: Tape & Reel
Number of Pins: 3
Categories: Triacs
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 12 A
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 600 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR12PM-12LG#B00 1154546-BCR12PM-12LG#B00
Product Name 600V 120A Triac Triacs - BCR12PM-12LG#B00
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data