Renesas Electronics Corporation 800V 120A Triac BCR12LM-14LB#B00

Description
Thyristor TRIAC 800V 120A 3-Pin(3+Tab) TO-220FL Product overview: BCR12LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12LM-14LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thyristor TRIAC 800V 120A 3-Pin(3+Tab) TO-220FL Product overview: BCR12LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12LM-14LB#B00 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 120A Triac
300-BCR12LM-14LB#B00
800V 120A Triac 300-BCR12LM-14LB#B00
Thyristor TRIAC 800V 120A 3-Pin(3+Tab) TO-220FL Product overview: BCR12LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12LM-14LB#B00 can be used for catalog matching and distributor lookup.

Thyristor TRIAC 800V 120A 3-Pin(3+Tab) TO-220FL Product overview: BCR12LM-14LB#B00 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 120A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 120A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12LM-14LB#B00 can be used for catalog matching and distributor lookup.

Supplier's Site
Triacs - BCR12LM-14LB#B00 - 1003412-BCR12LM-14LB#B00 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BCR12LM-14LB#B00
1003412-BCR12LM-14LB#B00
Triacs - BCR12LM-14LB#B00 1003412-BCR12LM-14LB#B00
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003412-BCR12LM-14LB #B00 Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 3 Categories: Triacs Case / Package: TO-220-3 Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 12 A Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 800 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003412-BCR12LM-14LB#B00
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 3
Categories: Triacs
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 12 A
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 800 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-BCR12LM-14LB#B00 1003412-BCR12LM-14LB#B00
Product Name 800V 120A Triac Triacs - BCR12LM-14LB#B00
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data