TRIAC 800V 12A TO220FP Product overview: BCR12FM-14LJ#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR12FM-14LJ#BB0
TRIAC Standard 800V 12A Through Hole TO-220FP
Win Source Part Number: 1017839-BCR12FM-14LJ
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Current - On State (It (RMS)) (Max): 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 120A @ 60Hz
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Base Product Number: BCR12FM
Product Status: Obsolete
Triacs Power Module - Pb Free
TRIAC 800V 12A TO220FP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | 300-BCR12FM-14LJ#BB0 | BCR12FM-14LJ#BB0-ND | 1017839-BCR12FM-14LJ#BB0 | BCR12FM-14LJ#BB0 | BCR12FM-14LJ#BB0 |
| Product Name | 800V 12A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | Tube | TO-220-3 Full Pack | |
| VDRM | 800 volts | 800 volts | 800 volts | ||
| ITSM | 12 amps | 12 amps |