TRIAC Standard 600V 10A Through Hole TO-220AB
TRIAC 600V 10A TO220AB Product overview: BCR10CM-12LB#BB0 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR10CM-12LB#BB0
Manufacturer: Renesas Electronics America
Win Source Part Number: 769792-BCR10CM-12LB#
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
Triac Type: Standard
Family Name: BCR10CM-12LB
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 30mA
Alternative Parts (Cross-Reference): BT138-600E,127; SM8J45A(LB143,Q); BTA208-600F,127; BT138-600E/DGQ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
TRIAC 600V 10A TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs |
| Product Number | BCR10CM-12LB#BB0-ND | 300-BCR10CM-12LB#BB0 | 769792-BCR10CM-12LB#BB0 | BCR10CM-12LB#BB0 |
| Product Name | TRIACs | 600V 10A Triac | Triacs - BCR10CM-12LB#BB0 | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | Tube | TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Standards and Certifications | RoHS | |||
| VDRM | 600 volts | 600 volts | 600 volts |