TRIAC Logic - Sensitive Gate 600V 800mA Surface Mount UPAK
Manufacturer: Renesas Electronics America
Win Source Part Number: 039578-BCR08AS-12AT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 800mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A @ 60Hz
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SC-62
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
TRIAC SENS GATE 600V 0.8A UPAK Product overview: BCR08AS-12AT14#B11 from Renesas Electronics Corporation is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 0.8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BCR08AS-12AT14#B
TRIAC SENS GATE 600V 0.8A UPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | BCR08AS-12AT14#B11-ND | 039578-BCR08AS-12AT14#B11 | 300-BCR08AS-12AT14#B11 | BCR08AS-12AT14#B11 | BCR08AS-12AT14#B11 |
| Product Name | TRIACs | Triacs - BCR08AS-12AT14#B11 | 600V 0.8A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-243AA | SC-62 | Tape & Reel (TR) | TO-243AA | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | 600 volts | ||
| ITSM | 0.8000 amps | 0.8000 amps |