IC FLASH 32MBIT SPI 104MHZ 8VDFN Product overview: AT45DQ321-MWHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 104MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 104MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DQ321-MWHF-T
IC FLASH 32MBIT SPI 104MHZ 8VDFN
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 104MHz 8-VDFN (6x8)
IC FLASH 32MBIT SPI 104MHZ 8VDFN
IC FLASH 32MBIT SPI 104MHZ 8VDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DQ321-MWHF-T | 1695-AT45DQ321-MWHF-TCT-ND | AT45DQ321-MWHF-T | AT45DQ321-MWHF-T |
| Product Name | 104MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 8000 to 4.00E6 ns | ? to 4.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | 8-VDFN Exposed Pad |