Renesas Electronics Corporation Memory AT45DQ161-SSHF2B-T

Description
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1288-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1288-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1288-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad Memory IC and Storage Component
774-AT45DQ161-SSHF2B-T
Quad Memory IC and Storage Component 774-AT45DQ161-SSHF2B-T
IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: AT45DQ161-SSHF2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DQ161-SSHF2B -T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI/QUAD 8SOIC Product overview: AT45DQ161-SSHF2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DQ161-SSHF2B-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DQ161-SSHF2B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DQ161-SSHF2B-T
Integrated Circuits (ICs) - Memory - Memory AT45DQ161-SSHF2B-T
IC FLASH 16MBIT SPI/QUAD 8SOIC

IC FLASH 16MBIT SPI/QUAD 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1288-6-ND 774-AT45DQ161-SSHF2B-T AT45DQ161-SSHF2B-T AT45DQ161-SSHF2B-T
Product Name Memory Quad Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA040 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details