IC FLASH 16MBIT SPI/QUAD 8UDFN
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI - Quad I/O 85MHz 8-UDFN (5x6)
IC FLASH 16MBIT SPI/QUAD 8UDFN Product overview: AT45DQ161-MHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Quad, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DQ161-MHF-T can be used for catalog matching and distributor lookup.
IC FLASH 16MBIT SPI/QUAD 8UDFN
IC FLASH 16MBIT SPI/QUAD 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1695-AT45DQ161-MHF-TCT-ND | 774-AT45DQ161-MHF-T | AT45DQ161-MHF-T | AT45DQ161-MHF-T |
| Product Name | Memory | Quad Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 528 kbits |