FLASH Memory IC 64Mb (1056 Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)
IC FLASH 64MBIT SPI 66MHZ 8CASON Product overview: AT45DB642D-CNU from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB642D-CNU can be used for catalog matching and distributor lookup.
IC FLASH 64MBIT SPI 66MHZ 8CASON
IC FLASH 64MBIT SPI 66MHZ 8CASON
IC FLASH 64MBIT SPI 66MHZ 8CASON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1000-ND | 774-AT45DB642D-CNU | AT45DB642D-CNU | AT45DB642D-CNU | AT45DB642D-CNU |
| Product Name | Memory | 66MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 8-VDFN | Tray | 8-VDFN |