Renesas Electronics Corporation Memory AT45DB642D-CNU-SL955

Description
FLASH Memory IC 64Mb (1K Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)
Request a Quote Datasheet
Description
FLASH Memory IC 64Mb (1K Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB642D-CNU-SL955-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (1K Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)

FLASH Memory IC 64Mb (1K Bytes x 8192 pages) SPI 66MHz 8-CASON (6x8)

Buy Now Datasheet
66MHZ Memory IC and Storage Component - 774-AT45DB642D-CNU-SL955 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB642D-CNU-SL955
66MHZ Memory IC and Storage Component 774-AT45DB642D-CNU-SL955
IC FLASH 64MBIT SPI 66MHZ 8CASON Product overview: AT45DB642D-CNU-SL955 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB642D-CNU-S L955 can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT SPI 66MHZ 8CASON Product overview: AT45DB642D-CNU-SL955 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB642D-CNU-SL955 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 64MBIT SPI 66MHZ 8CASON

IC FLASH 64MBIT SPI 66MHZ 8CASON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB642D-CNU-SL955 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB642D-CNU-SL955
Integrated Circuits (ICs) - Memory - Memory AT45DB642D-CNU-SL955
IC FLASH 64MBIT SPI 66MHZ 8CASON

IC FLASH 64MBIT SPI 66MHZ 8CASON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB642D-CNU-SL955-ND 774-AT45DB642D-CNU-SL955 AT45DB642D-CNU-SL955 AT45DB642D-CNU-SL955
Product Name Memory 66MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash; Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64000 kbits 64000 kbits 64000 kbits
Package Type 8-VDFN Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details