FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 85MHz 8-SOIC
FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 85MHz 8-SOIC
FLASH Memory IC 64Mb (256 Bytes x 32K pages) SPI 85MHz 8-SOIC
IC FLASH 64MBIT SPI 85MHZ 8SOIC Product overview: AT45DB641E-SHN2B-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB641E-SHN2B
IC FLASH 64MBIT SPI 85MHZ 8SOIC
IC FLASH 64MBIT SPI 85MHZ 8SOIC
IC FLASH 64MBIT SPI 85MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB641E-SHN2B-TDKR-ND | 774-AT45DB641E-SHN2B-T | AT45DB641E-SHN2B-T | AT45DB641E-SHN2B-T | AT45DB641E-SHN2B-T |
| Product Name | Memory | 85MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 8-SOIC (0.209", 5.30mm Width) |