Renesas Electronics Corporation Memory AT45DB321E-SHFHA-T

Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB321E-SHFHA-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321E-SHFHA-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - AT45DB321E-SHFHA-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT45DB321E-SHFHA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB321E-SHFHA-T
85MHZ Memory IC and Storage Component 774-AT45DB321E-SHFHA-T
IC FLASH 32MBIT SPI 85MHZ 8SOIC Product overview: AT45DB321E-SHFHA-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321E-SHFHA -T can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 85MHZ 8SOIC Product overview: AT45DB321E-SHFHA-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321E-SHFHA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 85MHZ 8SOIC

IC FLASH 32MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB321E-SHFHA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB321E-SHFHA-T
Integrated Circuits (ICs) - Memory - Memory AT45DB321E-SHFHA-T
IC FLASH 32MBIT SPI 85MHZ 8SOIC

IC FLASH 32MBIT SPI 85MHZ 8SOIC

Supplier's Site
IC FLASH 32MBIT SPI 85MHZ 8SOIC

IC FLASH 32MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB321E-SHFHA-TCT-ND 774-AT45DB321E-SHFHA-T AT45DB321E-SHFHA-T AT45DB321E-SHFHA-T AT45DB321E-SHFHA-T
Product Name Memory 85MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR) SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL064P0XNFI001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube/Rail
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details