FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 85MHz 8-UDFN (5x6)
IC FLASH 32MBIT SPI 85MHZ 8UDFN Product overview: AT45DB321E-MHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321E-MHF-T
IC FLASH 32MBIT SPI 85MHZ 8UDFN
IC FLASH 32MBIT SPI 85MHZ 8UDFN
IC FLASH 32MBIT SPI 85MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1095-1-ND | 774-AT45DB321E-MHF-T | AT45DB321E-MHF-T | AT45DB321E-MHF-T | AT45DB321E-MHF-T |
| Product Name | Memory | 85MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | |
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad |