Renesas Electronics Corporation Memory AT45DB161E-MHF-T

Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB161E-MHF-TCT-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB161E-MHF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

Buy Now Datasheet
Memory - AT45DB161E-MHF-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT45DB161E-MHF-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB161E-MHF-T
85MHZ Memory IC and Storage Component 774-AT45DB161E-MHF-T
IC FLASH 16MBIT SPI 85MHZ 8UDFN Product overview: AT45DB161E-MHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-MHF-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 85MHZ 8UDFN Product overview: AT45DB161E-MHF-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161E-MHF-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB161E-MHF-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161E-MHF-T
Integrated Circuits (ICs) - Memory - Memory AT45DB161E-MHF-T
IC FLASH 16MBIT SPI 85MHZ 8UDFN

IC FLASH 16MBIT SPI 85MHZ 8UDFN

Supplier's Site
IC FLASH 16MBIT SPI 85MHZ 8UDFN

IC FLASH 16MBIT SPI 85MHZ 8UDFN

Supplier's Site Datasheet
IC FLASH 16MBIT SPI 85MHZ 8UDFN

IC FLASH 16MBIT SPI 85MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB161E-MHF-TCT-ND 774-AT45DB161E-MHF-T AT45DB161E-MHF-T AT45DB161E-MHF-T AT45DB161E-MHF-T
Product Name Memory 85MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 8-UDFN Exposed Pad Tape & Reel (TR) 8-UDFN Exposed Pad
Supply Voltage 2.3V ~ 3.6V 3.6V; 2.3V ~ 3.6V Surface Mount 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details