IC FLASH 16MBIT SPI 50MHZ 8VDFN Product overview: AT45DB161D-MU-2.5 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 50MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-MU-2.
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 50MHz 8-VDFN (6x5)
IC FLASH 16MBIT SPI 50MHZ 8VDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB161D-MU-2.5 | AT45DB161D-MU-2.5AD-ND | AT45DB161D-MU-2.5 |
| Product Name | 50MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash |
| Cycle Time | 6.00E6 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |