Renesas Electronics Corporation Memory AT45DB081E-SSHN-T

Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1085-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1085-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1085-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB081E-SSHN-T
85MHZ Memory IC and Storage Component 774-AT45DB081E-SSHN-T
IC FLASH 8MBIT SPI 85MHZ 8SOIC Product overview: AT45DB081E-SSHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-SSHN- T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 85MHZ 8SOIC Product overview: AT45DB081E-SSHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-SSHN-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB081E-SSHN-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB081E-SSHN-T
Integrated Circuits (ICs) - Memory - Memory AT45DB081E-SSHN-T
IC FLASH 8MBIT SPI 85MHZ 8SOIC

IC FLASH 8MBIT SPI 85MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 85MHZ 8SOIC

IC FLASH 8MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet
IC FLASH 8MBIT SPI 85MHZ 8SOIC

IC FLASH 8MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1085-1-ND 774-AT45DB081E-SSHN-T AT45DB081E-SSHN-T AT45DB081E-SSHN-T AT45DB081E-SSHN-T
Product Name Memory 85MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - QMP9GL01GP12TFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details