Renesas Electronics Corporation Memory AT45DB081E-SHNHA-T

Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet
Description
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1265-1089-6-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1089-2-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
Memory - 1265-1089-1-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
85MHZ Memory IC and Storage Component - 774-AT45DB081E-SHNHA-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85MHZ Memory IC and Storage Component
774-AT45DB081E-SHNHA-T
85MHZ Memory IC and Storage Component 774-AT45DB081E-SHNHA-T
IC FLASH 8MBIT SPI 85MHZ 8SOIC Product overview: AT45DB081E-SHNHA-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-SHNHA -T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 85MHZ 8SOIC Product overview: AT45DB081E-SHNHA-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-SHNHA-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB081E-SHNHA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB081E-SHNHA-T
Integrated Circuits (ICs) - Memory - Memory AT45DB081E-SHNHA-T
IC FLASH 8MBIT SPI 85MHZ 8SOIC

IC FLASH 8MBIT SPI 85MHZ 8SOIC

Supplier's Site
IC FLASH 8MBIT SPI 85MHZ 8SOIC

IC FLASH 8MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1265-1089-6-ND 774-AT45DB081E-SHNHA-T AT45DB081E-SHNHA-T AT45DB081E-SHNHA-T
Product Name Memory 85MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S19ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI003M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers