FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
IC FLASH 8MBIT SPI 85MHZ 8UDFN Product overview: AT45DB081E-MHN-Y from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-MHN-Y
IC FLASH 8MBIT SPI 85MHZ 8UDFN
IC FLASH 8MBIT SPI 85MHZ 8UDFN
FLASH MEMORY, 8MBIT, -40 TO 85DEG C; Flash Memory Type:Serial NOR; Memory Size:8Mbit; Flash Memory Configuration:4096 Pages x 264Byte; IC Interface Type:SPI; Memory Case Style:UDFN; No. of Pins:8Pins; Clock Frequency:85MHz; MSL:- RoHS Compliant: Yes
IC FLASH 8MBIT SPI 85MHZ 8UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1110-ND | 774-AT45DB081E-MHN-Y | AT45DB081E-MHN-Y | AT45DB081E-MHN-Y | 67AC3498 | AT45DB081E-MHN-Y |
| Product Name | Memory | 85MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Flash Memory, 8Mbit, -40 To 85Deg C; Flash Memory Type Renesas | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | 8-UDFN Exposed Pad | Tray | 8-UDFN Exposed Pad | UDFN | ||
| Supply Voltage | 1.7V ~ 3.6V | 3.6V; 1.7V ~ 3.6V | 1.7V ~ 3.6V | Surface Mount |