IC FLASH 8MBIT SPI 85MHZ 8UDFN Product overview: AT45DB081E-MHN-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081E-MHN-T
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 85MHz 8-UDFN (5x6)
IC FLASH 8MBIT SPI 85MHZ 8UDFN
IC FLASH 8MBIT SPI 85MHZ 8UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB081E-MHN-T | 1265-1083-6-ND | AT45DB081E-MHN-T | AT45DB081E-MHN-T |
| Product Name | 85MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile |
| Cycle Time | 8000 to 4.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 8 bits |