FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 66MHz 8-SOIC
IC FLASH 8MBIT SPI 66MHZ 8SOIC
IC FLASH 8MBIT SPI 66MHZ 8SOIC
IC FLASH 8MBIT SPI 66MHZ 8SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1015-5-ND | AT45DB081D-SU | AT45DB081D-SU | AT45DB081D-SU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits |
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; 8-SOIC (0.209", 5.30mm Width) |