Manufacturer: Renesas Design Germany GmbH
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: FLASH
Technology: FLASH
Memory Size: 4Mbit
Memory Organization: 264 Bytes x 2048 pages
Clock Frequency: 85 MHz
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85MHz 8-SOIC
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85MHz 8-SOIC
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85MHz 8-SOIC
IC FLASH 4MBIT SPI 85MHZ 8SOIC Product overview: AT45DB041E-SSHNHT-T from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 85MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041E-SSHNH
IC FLASH 4MBIT SPI 85MHZ 8SOIC
IC FLASH 4MBIT SPI 85MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1265-1102-1-ND | 774-AT45DB041E-SSHNHT-T | AT45DB041E-SSHNHT-T | AT45DB041E-SSHNHT-T | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory | 85MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) |