NOR Flash 4 Mbit, Wide Vcc (1.65V to 3.6V), -40C to 85C, 264 Byte Binary Page Mode, SOIC-N 150mil (Tube), Single SPI DataFlash Product overview: AT45DB041E-SSHN-B from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.65V, 3.6V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.65V, 3.6V, SOIC, Memory IC and Storage Component, Memory Card, Module Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 500-AT45DB041E-SSHN-
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 85MHz 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 500-AT45DB041E-SSHN-B | 1695-AT45DB041E-SSHN-B-ND |
| Product Name | 1.65V 3.6V SOIC Memory IC and Storage Component | Memory |
| Memory Category | Flash; NOR | Flash |
| Address Bus Width | 8 bits | |
| Package Type | SOIC; Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" |