IC FLASH 4MBIT SPI 66MHZ 8SOIC
IC FLASH 4MBIT SPI 66MHZ 8SOIC
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB041D-SU | AT45DB041D-SU | AT45DB041D-SU |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Data Rate | 66 MHz | 66 MHz | |
| Cycle Time | 4.00E6 ns | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits |